TDK-Lambda Americas Inc., High Power Division Voltage Rating Vac Tdk B72205S171K111.

Description
Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:Standard Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Description
Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:Standard Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Tdk - 60AC8045 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Tdk
60AC8045
Voltage Rating Vac Tdk 60AC8045
Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:Standard Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:Standard Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:400A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 60AC8045
Product Name Voltage Rating Vac Tdk
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5807US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA878C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details