EPCOS AG 33V 100A Circuit Protection Fuse B72205S0200K111

Description
VARISTOR 33V 100A DISC 5MM Product overview: B72205S0200K111 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 100A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72205S0200K111 can be used for catalog matching and distributor lookup.
Request a Quote
Description
VARISTOR 33V 100A DISC 5MM Product overview: B72205S0200K111 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 100A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72205S0200K111 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

B722* series leaded metal oxide varistors provide circuit protection against voltage surges with a wide operating voltage range of 11 to 1100 V RMS and surge current ratings up to 8 kA. The devices feature an epoxy resin coating flame-retardant to UL94V-0, tinned wire terminals, and operate from -40 to +105 °C with storage up to +125 °C. They meet IEC60068-1 climatic category 40/105/56 and are certified to UL, CSA, VDE, CQC, and IEC standards. The S05 variant has a 5 mm disc diameter and is rated for 100 A nominal discharge current at 20 V RMS with a maximum energy absorption of 0.6 J. Delivery is in bulk or tape on request.

Datasheet Summary
Powered by GS/AI

B722* series leaded metal oxide varistors provide circuit protection against voltage surges with a wide operating voltage range of 11 to 1100 V RMS and surge current ratings up to 8 kA. The devices feature an epoxy resin coating flame-retardant to UL94V-0, tinned wire terminals, and operate from -40 to +105 °C with storage up to +125 °C. They meet IEC60068-1 climatic category 40/105/56 and are certified to UL, CSA, VDE, CQC, and IEC standards. The S05 variant has a 5 mm disc diameter and is rated for 100 A nominal discharge current at 20 V RMS with a maximum energy absorption of 0.6 J. Delivery is in bulk or tape on request.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33V 100A Circuit Protection Fuse
48-B72205S0200K111
33V 100A Circuit Protection Fuse 48-B72205S0200K111
VARISTOR 33V 100A DISC 5MM Product overview: B72205S0200K111 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 100A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72205S0200K111 can be used for catalog matching and distributor lookup.

VARISTOR 33V 100A DISC 5MM Product overview: B72205S0200K111 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 33V, 100A, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B72205S0200K111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 48-B72205S0200K111
Product Name 33V 100A Circuit Protection Fuse
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers