EPCOS AG EMI / RFI Components - B69812N2457D501 B69812N2457D501

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139596-B69812N2457D 501 Termination: SMD/SMT Self Resonant Frequency: 2.4415 GHz Frequency: 2.4415 GHz Height: 1.9 mm Resistance: 50 Ω Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139596-B69812N2457D 501 Termination: SMD/SMT Self Resonant Frequency: 2.4415 GHz Frequency: 2.4415 GHz Height: 1.9 mm Resistance: 50 Ω Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - B69812N2457D501 - 1139596-B69812N2457D501 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - B69812N2457D501
1139596-B69812N2457D501
EMI / RFI Components - B69812N2457D501 1139596-B69812N2457D501
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139596-B69812N2457D 501 Termination: SMD/SMT Self Resonant Frequency: 2.4415 GHz Frequency: 2.4415 GHz Height: 1.9 mm Resistance: 50 Ω Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139596-B69812N2457D501
Termination: SMD/SMT
Self Resonant Frequency: 2.4415 GHz
Frequency: 2.4415 GHz
Height: 1.9 mm
Resistance: 50 Ω
Categories: EMI / RFI Components
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1139596-B69812N2457D501
Product Name EMI / RFI Components - B69812N2457D501
Frequency 2.44E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details