EPCOS AG Ferrite Cores B67345B0011X087

Description
"Uncoated N87 Ferrite Core I Type 3.661"" (93.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core I Type 3.661"" (93.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B67345B0011X087-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N87 Ferrite Core I Type 3.661"" (93.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"

"Uncoated N87 Ferrite Core I Type 3.661"" (93.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B67345B0011X087-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 39/20/13
Core Material N87
Length 38.9 mm (1.53 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058394A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 183 nH
View Details