EPCOS AG Ferrite Cores B67345B0011X027

Description
"Uncoated N27 Ferrite Core I Type 3.661"" (93.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core I Type 3.661"" (93.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B67345B0011X027-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B67345B0011X027-ND
Ferrite Cores B67345B0011X027-ND
"Uncoated N27 Ferrite Core I Type 3.661"" (93.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"

"Uncoated N27 Ferrite Core I Type 3.661"" (93.00mm) Length 0.787"" (20.00mm) Width Diameter 1.102"" (28.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B67345B0011X027-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N27
Length 74 mm (2.91 inch)
View Details
Powder Cores - High Flux Cores - 0058843A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 10 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details