EPCOS AG Ferrite Cores B66484K0000X149

Description
"Uncoated N49 Ferrite Core I Type 0.984"" (25.00mm) Length 0.583"" (14.80mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core I Type 0.984"" (25.00mm) Length 0.583"" (14.80mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75537-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75537-ND
Ferrite Cores 495-75537-ND
"Uncoated N49 Ferrite Core I Type 0.984"" (25.00mm) Length 0.583"" (14.80mm) Width Diameter 0.098"" (2.50mm) Height"

"Uncoated N49 Ferrite Core I Type 0.984"" (25.00mm) Length 0.583"" (14.80mm) Width Diameter 0.098"" (2.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75537-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N97
Length 31.75 mm (1.25 inch)
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details