EPCOS AG Ferrite Cores B66479G0000X192

Description
"Uncoated N92 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75506-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75506-ND
Ferrite Cores 495-75506-ND
"Uncoated N92 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height"

"Uncoated N92 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75506-ND
Product Name Ferrite Cores
Core Shape EQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 34
Core Material N87
Length 34 mm (1.34 inch)
View Details
Powder Cores - High Flux Cores - 0058450A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 72 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details