EPCOS AG Ferrite Cores B66479G0000X187

Description
"Uncoated N87 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75505-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75505-ND
Ferrite Cores 495-75505-ND
"Uncoated N87 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height"

"Uncoated N87 Ferrite Core EQ Type 0.504"" (12.80mm) Length 0.343"" (8.70mm) Width Diameter 0.112"" (2.85mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75505-ND
Product Name Ferrite Cores
Core Shape EQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N87
Length 31.75 mm (1.25 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058394A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 183 nH
View Details