EPCOS AG Ferrite Cores B66453G0000X608

Description
"Uncoated PC200 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated PC200 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76587-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76587-ND
Ferrite Cores 495-76587-ND
"Uncoated PC200 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"

"Uncoated PC200 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76587-ND
Product Name Ferrite Cores
Core Shape ELP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59
Core Material N87
Length 59.8 mm (2.35 inch)
View Details
Powder Cores - MPP Cores - 0055397A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 325 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details