EPCOS AG Ferrite Cores B66377G0000X127

Description
"Uncoated N27 Ferrite Core ER Type 1.811"" (46.00mm) Length 0.709"" (18.00mm) Width Diameter 0.689"" (17.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core ER Type 1.811"" (46.00mm) Length 0.709"" (18.00mm) Width Diameter 0.689"" (17.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66377G0000X127-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66377G0000X127-ND
Ferrite Cores B66377G0000X127-ND
"Uncoated N27 Ferrite Core ER Type 1.811"" (46.00mm) Length 0.709"" (18.00mm) Width Diameter 0.689"" (17.50mm) Height"

"Uncoated N27 Ferrite Core ER Type 1.811"" (46.00mm) Length 0.709"" (18.00mm) Width Diameter 0.689"" (17.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66377G0000X127-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 44
Core Material N87
Length 43.8 mm (1.72 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055281AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 25 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details