EPCOS AG Ferrite Cores B66363G0500X127

Description
"Uncoated N27 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75922-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75922-ND
Ferrite Cores 495-75922-ND
"Uncoated N27 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"

"Uncoated N27 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75922-ND
Product Name Ferrite Cores
Core Shape ETD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N27
Length 50 mm (1.97 inch)
View Details
Powder Cores - MPP Cores - 0055602A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 39 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details