EPCOS AG Ferrite Cores B66361G1000X187

Description
"Uncoated N87 Ferrite Core ETD Type 1.339"" (34.00mm) Length 0.433"" (11.00mm) Width Diameter 0.689"" (17.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core ETD Type 1.339"" (34.00mm) Length 0.433"" (11.00mm) Width Diameter 0.689"" (17.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5457-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5457-ND
Ferrite Cores 495-5457-ND
"Uncoated N87 Ferrite Core ETD Type 1.339"" (34.00mm) Length 0.433"" (11.00mm) Width Diameter 0.689"" (17.50mm) Height"

"Uncoated N87 Ferrite Core ETD Type 1.339"" (34.00mm) Length 0.433"" (11.00mm) Width Diameter 0.689"" (17.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5457-ND
Product Name Ferrite Cores
Core Shape ETD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP
Core Material N87
Length 18 mm (0.7087 inch)
View Details
Powder Cores - MPP Cores - 0055937A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 23 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details