EPCOS AG Ferrite Cores B66358G1000X127

Description
"Uncoated N27 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66358G1000X127-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66358G1000X127-ND
Ferrite Cores B66358G1000X127-ND
"Uncoated N27 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"

"Uncoated N27 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66358G1000X127-ND
Product Name Ferrite Cores
Core Shape ETD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 64/10/50
Core Material N87
Length 64 mm (2.52 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details