EPCOS AG Ferrite Cores B66358G0500X127

Description
"Uncoated N27 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75920-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75920-ND
Ferrite Cores 495-75920-ND
"Uncoated N27 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"

"Uncoated N27 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75920-ND
Product Name Ferrite Cores
Core Shape ETD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1670294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30
Core Material N87
Length 30 mm (1.18 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - Edge Cores - 0059079A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 27 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details