EPCOS AG Ferrite Cores B66344Q0100K187

Description
"Uncoated N87 Ferrite Core E Type 2.165"" (55.00mm) Length 1.094"" (27.80mm) Width Diameter 0.984"" (25.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core E Type 2.165"" (55.00mm) Length 1.094"" (27.80mm) Width Diameter 0.984"" (25.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B66344Q0100K187-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N87 Ferrite Core E Type 2.165"" (55.00mm) Length 1.094"" (27.80mm) Width Diameter 0.984"" (25.00mm) Height"

"Uncoated N87 Ferrite Core E Type 2.165"" (55.00mm) Length 1.094"" (27.80mm) Width Diameter 0.984"" (25.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B66344Q0100K187-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 62/49
Core Material N87
Length 62 mm (2.44 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058246A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 17 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details