FERRITE CORE, EC, N27; Core Type:EC; Core Size:EC70/35/16; Core Material Grade:N27; For Use With:B66343; Effective Magnetic Path Length:144mm; Ae Effective Cross Section Area:279mm²; Inductance Factor Al:3.9µH; Material Grade:N27 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 05J9017 |
| Product Name | Ferrite Core, Ec, N27; Core Type Epcos |