EPCOS AG Ferrite Cores B66339G0000X127

Description
"Uncoated N27 Ferrite Core EC Type 1.598"" (40.60mm) Length 0.774"" (19.65mm) Width Diameter 0.469"" (11.90mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core EC Type 1.598"" (40.60mm) Length 0.774"" (19.65mm) Width Diameter 0.469"" (11.90mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5443-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5443-ND
Ferrite Cores 495-5443-ND
"Uncoated N27 Ferrite Core EC Type 1.598"" (40.60mm) Length 0.774"" (19.65mm) Width Diameter 0.469"" (11.90mm) Height"

"Uncoated N27 Ferrite Core EC Type 1.598"" (40.60mm) Length 0.774"" (19.65mm) Width Diameter 0.469"" (11.90mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5443-ND
Product Name Ferrite Cores
Core Shape EC
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 25
Core Material N87
Length 25 mm (0.9843 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055170A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 58 nH
View Details