EPCOS AG Ferrite Cores B66329G0500X127

Description
"Uncoated N27 Ferrite Core E Type 1.654"" (42.00mm) Length 0.787"" (20.00mm) Width Diameter 0.835"" (21.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 1.654"" (42.00mm) Length 0.787"" (20.00mm) Width Diameter 0.835"" (21.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5437-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5437-ND
Ferrite Cores 495-5437-ND
"Uncoated N27 Ferrite Core E Type 1.654"" (42.00mm) Length 0.787"" (20.00mm) Width Diameter 0.835"" (21.20mm) Height"

"Uncoated N27 Ferrite Core E Type 1.654"" (42.00mm) Length 0.787"" (20.00mm) Width Diameter 0.835"" (21.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5437-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 42
Core Material N87
Length 42 mm (1.65 inch)
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details