EPCOS AG Ferrite Core, N30, E30/15/7, 3.1Uh; Core Type Epcos B66319G0000X130

Description
FERRITE CORE, N30, E30/15/7, 3.1UH; Core Type:E; Core Size:E30/15/7; Core Material Grade:N30; For Use With:EMC Chokes; Effective Magnetic Path Length:67mm; Ae Effective Cross Section Area:60mm2; Inductance Factor Al:3.1µH; Product RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N30, E30/15/7, 3.1UH; Core Type:E; Core Size:E30/15/7; Core Material Grade:N30; For Use With:EMC Chokes; Effective Magnetic Path Length:67mm; Ae Effective Cross Section Area:60mm2; Inductance Factor Al:3.1µH; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N30, E30/15/7, 3.1Uh; Core Type Epcos - 02AC3505 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N30, E30/15/7, 3.1Uh; Core Type Epcos
02AC3505
Ferrite Core, N30, E30/15/7, 3.1Uh; Core Type Epcos 02AC3505
FERRITE CORE, N30, E30/15/7, 3.1UH; Core Type:E; Core Size:E30/15/7; Core Material Grade:N30; For Use With:EMC Chokes; Effective Magnetic Path Length:67mm; Ae Effective Cross Section Area:60mm2; Inductance Factor Al:3.1µH; Product RoHS Compliant: Yes

FERRITE CORE, N30, E30/15/7, 3.1UH; Core Type:E; Core Size:E30/15/7; Core Material Grade:N30; For Use With:EMC Chokes; Effective Magnetic Path Length:67mm; Ae Effective Cross Section Area:60mm2; Inductance Factor Al:3.1µH; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3505
Product Name Ferrite Core, N30, E30/15/7, 3.1Uh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers - 140N-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
3 suppliers
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details