TE Connectivity Step Down Transformers 6-1611468-4

Description
Dimensions Dimensions (INCH) : 4 x 3.51 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 208 V, 480 V, 120 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 4 x 3.51 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 208 V, 480 V, 120 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 6-1611468-4 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
6-1611468-4
Step Down Transformers 6-1611468-4
Dimensions Dimensions (INCH) : 4 x 3.51 x 2.562 Electrical Characteristics Power Rating (VAMP) : 75 Primary Voltage : 208 V, 480 V, 120 V, 240 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 4 x 3.51 x 2.562

Electrical Characteristics


  • Power Rating (VAMP) : 75
  • Primary Voltage : 208 V, 480 V, 120 V, 240 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now
Chassis Mount Transformer, 75Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity - 92H7571 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 75Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity
92H7571
Chassis Mount Transformer, 75Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity 92H7571
CHASSIS MOUNT TRANSFORMER, 75VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:Multiple Primary, Single Secondary; Current Rating:

CHASSIS MOUNT TRANSFORMER, 75VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:Multiple Primary, Single Secondary; Current Rating:

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 6-1611468-4 92H7571
Product Name Step Down Transformers Chassis Mount Transformer, 75Va; Chassis Mount Transformer Type Productsunlimited Te Connectivity
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 2-1672209-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 2.4 VA
View Details
Step Down Transformers - 1672324-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 1.1 VA
View Details
2 suppliers
Power Transformers - A108166-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers