EPCOS AG Ferrite Core, N87, E25/13/7, 250Nh; Core Type Epcos B66317G0250X187

Description
FERRITE CORE, N87, E25/13/7, 250NH; Core Type:E; Core Size:E25/13/7; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:57.5mm; Ae Effective Cross Section Area:52.5mm2; Inductance Factor Al:250nH;RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N87, E25/13/7, 250NH; Core Type:E; Core Size:E25/13/7; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:57.5mm; Ae Effective Cross Section Area:52.5mm2; Inductance Factor Al:250nH;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N87, E25/13/7, 250Nh; Core Type Epcos - 02AC3503 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N87, E25/13/7, 250Nh; Core Type Epcos
02AC3503
Ferrite Core, N87, E25/13/7, 250Nh; Core Type Epcos 02AC3503
FERRITE CORE, N87, E25/13/7, 250NH; Core Type:E; Core Size:E25/13/7; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:57.5mm; Ae Effective Cross Section Area:52.5mm2; Inductance Factor Al:250nH;RoHS Compliant: Yes

FERRITE CORE, N87, E25/13/7, 250NH; Core Type:E; Core Size:E25/13/7; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:57.5mm; Ae Effective Cross Section Area:52.5mm2; Inductance Factor Al:250nH;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 02AC3503
Product Name Ferrite Core, N87, E25/13/7, 250Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 492 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details