EPCOS AG Ferrite Cores B66315G0000X130

Description
"Uncoated N30 Ferrite Core E Type 1.000"" (25.40mm) Length 0.256"" (6.50mm) Width Diameter 0.384"" (9.78mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core E Type 1.000"" (25.40mm) Length 0.256"" (6.50mm) Width Diameter 0.384"" (9.78mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66315G0000X130-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66315G0000X130-ND
Ferrite Cores B66315G0000X130-ND
"Uncoated N30 Ferrite Core E Type 1.000"" (25.40mm) Length 0.256"" (6.50mm) Width Diameter 0.384"" (9.78mm) Height"

"Uncoated N30 Ferrite Core E Type 1.000"" (25.40mm) Length 0.256"" (6.50mm) Width Diameter 0.384"" (9.78mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66315G0000X130-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126772P - RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N41
Inductance 160 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details