EPCOS AG Ferrite Core, N27, E20/10/6, 363Nh; Core Type Epcos B66311G0090X127

Description
FERRITE CORE, N27, E20/10/6, 363NH; Core Type:E; Core Size:E20/10/6; Core Material Grade:N27; For Use With:SMPS Transformers; Effective Magnetic Path Length:46.3mm; Ae Effective Cross Section Area:32.1mm2; Inductance Factor Al:363nH;RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N27, E20/10/6, 363NH; Core Type:E; Core Size:E20/10/6; Core Material Grade:N27; For Use With:SMPS Transformers; Effective Magnetic Path Length:46.3mm; Ae Effective Cross Section Area:32.1mm2; Inductance Factor Al:363nH;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N27, E20/10/6, 363Nh; Core Type Epcos - 02AC3500 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N27, E20/10/6, 363Nh; Core Type Epcos
02AC3500
Ferrite Core, N27, E20/10/6, 363Nh; Core Type Epcos 02AC3500
FERRITE CORE, N27, E20/10/6, 363NH; Core Type:E; Core Size:E20/10/6; Core Material Grade:N27; For Use With:SMPS Transformers; Effective Magnetic Path Length:46.3mm; Ae Effective Cross Section Area:32.1mm2; Inductance Factor Al:363nH;RoHS Compliant: Yes

FERRITE CORE, N27, E20/10/6, 363NH; Core Type:E; Core Size:E20/10/6; Core Material Grade:N27; For Use With:SMPS Transformers; Effective Magnetic Path Length:46.3mm; Ae Effective Cross Section Area:32.1mm2; Inductance Factor Al:363nH;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3500
Product Name Ferrite Core, N27, E20/10/6, 363Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 107J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E6 Hz
View Details