TE Connectivity Audio Transformers 5-2337822-4

Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet
Description
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 5-2337822-4-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
5-2337822-4-ND
Audio Transformers 5-2337822-4-ND
Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Impedance Primary Ohms Impedance Secondary Ohms 1CT:1CT Audio Transformer Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
5-2337822-4
Audio Transformers / Signal Transformers 5-2337822-4
Audio Transformers / Signal Transformers Disc. Eth. Mag. Single SMT

Audio Transformers / Signal Transformers Disc. Eth. Mag. Single SMT

Buy Now Datasheet
Xfmr, 10/100 Base-T, Poe, 1 Port, Smd; No. Of Ports Amp Te Connectivity - 52AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, Poe, 1 Port, Smd; No. Of Ports Amp Te Connectivity
52AH0155
Xfmr, 10/100 Base-T, Poe, 1 Port, Smd; No. Of Ports Amp Te Connectivity 52AH0155
XFMR, 10/100 BASE-T, POE, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100 BASE-T, POE, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 5-2337822-4-ND 5-2337822-4 52AH0155
Product Name Audio Transformers Audio Transformers / Signal Transformers Xfmr, 10/100 Base-T, Poe, 1 Port, Smd; No. Of Ports Amp Te Connectivity
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Autotransformer Power Transformers - F-302U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Isolation; Autotransformer
Operating Frequency 60 Hz
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details