EPCOS AG Ferrite Cores B66311G0000X130

Description
"Uncoated N30 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5422-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5422-ND
Ferrite Cores 495-5422-ND
"Uncoated N30 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.394"" (10.00mm) Height"

"Uncoated N30 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.394"" (10.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5422-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 74/59
Core Material N27
Length 74 mm (2.91 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores - MPP Cores - 0055872A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 45 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details