EPCOS AG Transformer Coil Former, E 16/8/5 , 8Pin; For Use With Epcos B66308W1108T001

Description
TRANSFORMER COIL FORMER, E 16/8/5 , 8PIN; For Use With:E 16/8/5 Type B66307 Series Ferrite Cores; Product Range:B66308 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER COIL FORMER, E 16/8/5 , 8PIN; For Use With:E 16/8/5 Type B66307 Series Ferrite Cores; Product Range:B66308 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Coil Former, E 16/8/5 , 8Pin; For Use With Epcos - 02AC8447 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Coil Former, E 16/8/5 , 8Pin; For Use With Epcos
02AC8447
Transformer Coil Former, E 16/8/5 , 8Pin; For Use With Epcos 02AC8447
TRANSFORMER COIL FORMER, E 16/8/5 , 8PIN; For Use With:E 16/8/5 Type B66307 Series Ferrite Cores; Product Range:B66308 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

TRANSFORMER COIL FORMER, E 16/8/5 , 8PIN; For Use With:E 16/8/5 Type B66307 Series Ferrite Cores; Product Range:B66308 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC8447
Product Name Transformer Coil Former, E 16/8/5 , 8Pin; For Use With Epcos
Other Transformer Types / Applications Encapsulated Coil Transformer
Unlock Full Specs
to access all available technical data

Similar Products

IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Control Circuit Transformer - 1497B-A1-M16-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 63 VA
View Details
Transformers - Audio Transformers - Signal Level - 140PEX - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers