EPCOS AG Ferrite Cores B66307G0000X127

Description
"Uncoated N27 Ferrite Core E Type 0.630"" (16.00mm) Length 0.185"" (4.70mm) Width Diameter 0.323"" (8.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 0.630"" (16.00mm) Length 0.185"" (4.70mm) Width Diameter 0.323"" (8.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5411-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5411-ND
Ferrite Cores 495-5411-ND
"Uncoated N27 Ferrite Core E Type 0.630"" (16.00mm) Length 0.185"" (4.70mm) Width Diameter 0.323"" (8.20mm) Height"

"Uncoated N27 Ferrite Core E Type 0.630"" (16.00mm) Length 0.185"" (4.70mm) Width Diameter 0.323"" (8.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5411-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N48
Width 18.4 mm (0.7244 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058727A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 76 nH
View Details