EPCOS AG Ferrite Core, Ef, N27; Core Type Epcos B66307G0000X127

Description
FERRITE CORE, EF, N27; Core Type:EF; Core Size:E16/8/5; Core Material Grade:N27; For Use With:E16/8/5; Effective Magnetic Path Length:37.6mm; Ae Effective Cross Section Area:20.1mm²; Inductance Factor Al:950nH; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, EF, N27; Core Type:EF; Core Size:E16/8/5; Core Material Grade:N27; For Use With:E16/8/5; Effective Magnetic Path Length:37.6mm; Ae Effective Cross Section Area:20.1mm²; Inductance Factor Al:950nH; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Ef, N27; Core Type Epcos - 05J8921 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Ef, N27; Core Type Epcos
05J8921
Ferrite Core, Ef, N27; Core Type Epcos 05J8921
FERRITE CORE, EF, N27; Core Type:EF; Core Size:E16/8/5; Core Material Grade:N27; For Use With:E16/8/5; Effective Magnetic Path Length:37.6mm; Ae Effective Cross Section Area:20.1mm²; Inductance Factor Al:950nH; Product Range:- RoHS Compliant: Yes

FERRITE CORE, EF, N27; Core Type:EF; Core Size:E16/8/5; Core Material Grade:N27; For Use With:E16/8/5; Effective Magnetic Path Length:37.6mm; Ae Effective Cross Section Area:20.1mm²; Inductance Factor Al:950nH; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05J8921
Product Name Ferrite Core, Ef, N27; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Step Down Transformers - 1611457-8 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details