EPCOS AG Ferrite Cores B66302G0000X138

Description
"Uncoated T38 Ferrite Core E Type 0.354"" (9.00mm) Length 0.079"" (2.00mm) Width Diameter 0.161"" (4.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated T38 Ferrite Core E Type 0.354"" (9.00mm) Length 0.079"" (2.00mm) Width Diameter 0.161"" (4.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B66302G0000X138-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated T38 Ferrite Core E Type 0.354"" (9.00mm) Length 0.079"" (2.00mm) Width Diameter 0.161"" (4.10mm) Height"

"Uncoated T38 Ferrite Core E Type 0.354"" (9.00mm) Length 0.079"" (2.00mm) Width Diameter 0.161"" (4.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B66302G0000X138-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1620169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N41
Length 42.2 mm (1.66 inch)
View Details
Powder Cores - MPP Cores - 0055555A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 41 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details