EPCOS AG Ferrite Cores B66285P0000X187

Description
"Uncoated N87 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5393-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5393-ND
Ferrite Cores 495-5393-ND
"Uncoated N87 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"

"Uncoated N87 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5393-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 11/17/34
Core Material N87
Length 34 mm (1.34 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details