Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985088-B66206A1110T1
Packaging: Bulk
Termination: Pin
Number of Pins: 10
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985088-B66206A1110T1 |
| Product Name | OEM Parts - OEM Parts (A - B) - B66206A1110T1 |