EPCOS AG Ferrite Cores B65931C0000X033

Description
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.220"" (5.60mm) Diameter 0.146"" (3.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.220"" (5.60mm) Diameter 0.146"" (3.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5345-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5345-ND
Ferrite Cores 495-5345-ND
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.220"" (5.60mm) Diameter 0.146"" (3.70mm) Height"

"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.220"" (5.60mm) Diameter 0.146"" (3.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5345-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 40/40
Core Material N87
Length 40.5 mm (1.59 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055022A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 10 nH
View Details