EPCOS AG Ferrite Core, N41, Rm14, 160Nh; Core Type Epcos B65887E0160A041

Description
FERRITE CORE, N41, RM14, 160NH; Core Type:RM; Core Size:RM14; Core Material Grade:N41; For Use With:SMPS Transformers; Effective Magnetic Path Length:70mm; Ae Effective Cross Section Area:200mm2; Inductance Factor Al:160nH; Product RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N41, RM14, 160NH; Core Type:RM; Core Size:RM14; Core Material Grade:N41; For Use With:SMPS Transformers; Effective Magnetic Path Length:70mm; Ae Effective Cross Section Area:200mm2; Inductance Factor Al:160nH; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N41, Rm14, 160Nh; Core Type Epcos - 02AC3483 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N41, Rm14, 160Nh; Core Type Epcos
02AC3483
Ferrite Core, N41, Rm14, 160Nh; Core Type Epcos 02AC3483
FERRITE CORE, N41, RM14, 160NH; Core Type:RM; Core Size:RM14; Core Material Grade:N41; For Use With:SMPS Transformers; Effective Magnetic Path Length:70mm; Ae Effective Cross Section Area:200mm2; Inductance Factor Al:160nH; Product RoHS Compliant: Yes

FERRITE CORE, N41, RM14, 160NH; Core Type:RM; Core Size:RM14; Core Material Grade:N41; For Use With:SMPS Transformers; Effective Magnetic Path Length:70mm; Ae Effective Cross Section Area:200mm2; Inductance Factor Al:160nH; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3483
Product Name Ferrite Core, N41, Rm14, 160Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
FL2810-1L FL2810-1LD - FL2810-1L FL2810-1LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Control Circuit Transformer - 1497-AJ500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 500 VA
View Details
Toroidal Transformers - 1233096 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details