"Uncoated T57 Ferrite Core EPX Type 0.370"" (9.40mm) Length 0.354"" (9.00mm) Width Diameter 0.187"" (4.75mm) Height"
| DigiKey | |
|---|---|
| Product Category | Magnetic Cores |
| Product Number | B65857C0000R057-ND |
| Product Name | Ferrite Cores |
| Core Material | Maganese-Zinc Ferrite |