EPCOS AG Ferrite Cores B65819N0315A048

Description
"Uncoated N48 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65819N0315A048-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65819N0315A048-ND
Ferrite Cores B65819N0315A048-ND
"Uncoated N48 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"

"Uncoated N48 Ferrite Core RM Type 0.799"" (20.30mm) Length Width Diameter 0.265"" (6.75mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65819N0315A048-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N41
Length 37.6 mm (1.48 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055614A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 44 nH
View Details