EPCOS AG Ferrite Core, N41, Rm12, 6Uh; Core Type Epcos B65815E0000R041

Description
FERRITE CORE, N41, RM12, 6UH; Core Type:RM; Core Size:RM12; Core Material Grade:N41; For Use With:SMPS Transformers; Effective Magnetic Path Length:57mm; Ae Effective Cross Section Area:146mm2; Inductance Factor Al:6µH; Product RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N41, RM12, 6UH; Core Type:RM; Core Size:RM12; Core Material Grade:N41; For Use With:SMPS Transformers; Effective Magnetic Path Length:57mm; Ae Effective Cross Section Area:146mm2; Inductance Factor Al:6µH; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N41, Rm12, 6Uh; Core Type Epcos - 02AC3475 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N41, Rm12, 6Uh; Core Type Epcos
02AC3475
Ferrite Core, N41, Rm12, 6Uh; Core Type Epcos 02AC3475
FERRITE CORE, N41, RM12, 6UH; Core Type:RM; Core Size:RM12; Core Material Grade:N41; For Use With:SMPS Transformers; Effective Magnetic Path Length:57mm; Ae Effective Cross Section Area:146mm2; Inductance Factor Al:6µH; Product RoHS Compliant: Yes

FERRITE CORE, N41, RM12, 6UH; Core Type:RM; Core Size:RM12; Core Material Grade:N41; For Use With:SMPS Transformers; Effective Magnetic Path Length:57mm; Ae Effective Cross Section Area:146mm2; Inductance Factor Al:6µH; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3475
Product Name Ferrite Core, N41, Rm12, 6Uh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
PCB Transformers - 1213840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details