EPCOS AG Ferrite Core, N87, Rm8, 250Nh; Core Type Epcos B65811J0250A087

Description
FERRITE CORE, N87, RM8, 250NH; Core Type:RM; Core Size:RM8; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:38mm; Ae Effective Cross Section Area:64mm2; Inductance Factor Al:250nH; Product RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N87, RM8, 250NH; Core Type:RM; Core Size:RM8; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:38mm; Ae Effective Cross Section Area:64mm2; Inductance Factor Al:250nH; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N87, Rm8, 250Nh; Core Type Epcos - 02AC3468 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N87, Rm8, 250Nh; Core Type Epcos
02AC3468
Ferrite Core, N87, Rm8, 250Nh; Core Type Epcos 02AC3468
FERRITE CORE, N87, RM8, 250NH; Core Type:RM; Core Size:RM8; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:38mm; Ae Effective Cross Section Area:64mm2; Inductance Factor Al:250nH; Product RoHS Compliant: Yes

FERRITE CORE, N87, RM8, 250NH; Core Type:RM; Core Size:RM8; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:38mm; Ae Effective Cross Section Area:64mm2; Inductance Factor Al:250nH; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3468
Product Name Ferrite Core, N87, Rm8, 250Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
PC Mount Split Pack™ Power Transformers - F12-090 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details