EPCOS AG Ferrite Cores B65803N0063A033

Description
"Uncoated M33 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet
Description
"Uncoated M33 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5196-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5196-ND
Ferrite Cores 495-5196-ND
"Uncoated M33 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"

"Uncoated M33 Ferrite Core RM Type 0.433"" (11.00mm) Length 0.181"" (4.60mm) Width Diameter 0.207"" (5.25mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5196-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 65
Core Material N87
Length 65 mm (2.56 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058074A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 65 nH
View Details