EPCOS AG Ferrite Cores B65733A6300L027

Description
"Uncoated N27 Ferrite Core PM Type Length Width 4.488"" (114.00mm) Diameter 1.831"" (46.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core PM Type Length Width 4.488"" (114.00mm) Diameter 1.831"" (46.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65733A6300L027-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65733A6300L027-ND
Ferrite Cores B65733A6300L027-ND
"Uncoated N27 Ferrite Core PM Type Length Width 4.488"" (114.00mm) Diameter 1.831"" (46.50mm) Height"

"Uncoated N27 Ferrite Core PM Type Length Width 4.488"" (114.00mm) Diameter 1.831"" (46.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65733A6300L027-ND
Product Name Ferrite Cores
Core Shape PM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479317P - RS Components, Ltd.
Specs
Core Shape E 42
Core Material N87
Inductance 3950 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055074A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 65 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details