EPCOS AG Ferrite Cores B65686A0000R027

Description
"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5177-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5177-ND
Ferrite Cores 495-5177-ND
"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"

"Uncoated N27 Ferrite Core PM Type Length Width 2.913"" (74.00mm) Diameter 1.161"" (29.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5177-ND
Product Name Ferrite Cores
Core Shape PM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM
Core Material N87
Length 23.2 mm (0.9134 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055172A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 123 nH
View Details