EPCOS AG Ferrite Cores B65661N0160A048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75429-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75429-ND
Ferrite Cores 495-75429-ND
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.866"" (22.00mm) Diameter 0.268"" (6.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75429-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 36/22
Core Material N48
Width 36 mm (1.42 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055602A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 39 nH
View Details