EPCOS AG Ferrite Cores B65525J0000R092

Description
"Uncoated N92 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.236"" (6.00mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.236"" (6.00mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B65525J0000R092-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B65525J0000R092-ND
Ferrite Cores B65525J0000R092-ND
"Uncoated N92 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.236"" (6.00mm) Width Diameter 0.098"" (2.50mm) Height"

"Uncoated N92 Ferrite Core ER Type 0.433"" (11.00mm) Length 0.236"" (6.00mm) Width Diameter 0.098"" (2.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B65525J0000R092-ND
Product Name Ferrite Cores
Core Shape ER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 29/16/10
Core Material N97
Length 30.6 mm (1.2 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details