EPCOS AG Ferrite Core, N48, P9/5, 250Nh; Core Type Epcos B65517D0250J048

Description
FERRITE CORE, N48, P9/5, 250NH; Core Type:Toroid; Core Size:P9/5; Core Material Grade:N48; For Use With:High Q Inductors; Effective Magnetic Path Length:12.5mm; Ae Effective Cross Section Area:10mm2; Inductance Factor Al:250nH; RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N48, P9/5, 250NH; Core Type:Toroid; Core Size:P9/5; Core Material Grade:N48; For Use With:High Q Inductors; Effective Magnetic Path Length:12.5mm; Ae Effective Cross Section Area:10mm2; Inductance Factor Al:250nH; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N48, P9/5, 250Nh; Core Type Epcos - 02AC3443 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N48, P9/5, 250Nh; Core Type Epcos
02AC3443
Ferrite Core, N48, P9/5, 250Nh; Core Type Epcos 02AC3443
FERRITE CORE, N48, P9/5, 250NH; Core Type:Toroid; Core Size:P9/5; Core Material Grade:N48; For Use With:High Q Inductors; Effective Magnetic Path Length:12.5mm; Ae Effective Cross Section Area:10mm2; Inductance Factor Al:250nH; RoHS Compliant: Yes

FERRITE CORE, N48, P9/5, 250NH; Core Type:Toroid; Core Size:P9/5; Core Material Grade:N48; For Use With:High Q Inductors; Effective Magnetic Path Length:12.5mm; Ae Effective Cross Section Area:10mm2; Inductance Factor Al:250nH; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3443
Product Name Ferrite Core, N48, P9/5, 250Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5478-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details