EPCOS AG Ferrite Cores B65511A0000Y048

Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5101-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5101-ND
Ferrite Cores 495-5101-ND
"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height"

"Uncoated N48 Ferrite Core P (Pot Core) Type Length Width 0.289"" (7.35mm) Diameter 0.083"" (2.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5101-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape U; U 93
Core Material N27
Length 93 mm (3.66 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details