EPCOS AG Ferrite Cores B65491C0000Y033

Description
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.132"" (3.35mm) Diameter 0.051"" (1.29mm) Height"
Request a Quote Datasheet
Description
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.132"" (3.35mm) Diameter 0.051"" (1.29mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B65491C0000Y033-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.132"" (3.35mm) Diameter 0.051"" (1.29mm) Height"

"Uncoated M33 Ferrite Core P (Pot Core) Type Length Width 0.132"" (3.35mm) Diameter 0.051"" (1.29mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B65491C0000Y033-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 65
Core Material N87
Length 65 mm (2.56 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details