EPCOS AG Ferrite Cores B65491C0000Y030

Description
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 0.132"" (3.35mm) Diameter 0.051"" (1.29mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 0.132"" (3.35mm) Diameter 0.051"" (1.29mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5098-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5098-ND
Ferrite Cores 495-5098-ND
"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 0.132"" (3.35mm) Diameter 0.051"" (1.29mm) Height"

"Uncoated N30 Ferrite Core P (Pot Core) Type Length Width 0.132"" (3.35mm) Diameter 0.051"" (1.29mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5098-ND
Product Name Ferrite Cores
Core Shape P
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 10
Core Material N87
Length 28.5 mm (1.12 inch)
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055226A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 11 nH
View Details