EPCOS AG Ferrite Cores B64290P0037X001

Description
"Parylene K1 Ferrite Core Toroid Type Length Width 0.249"" (6.32mm) Diameter 0.099"" (2.52mm) Height"
Request a Quote Datasheet
Description
"Parylene K1 Ferrite Core Toroid Type Length Width 0.249"" (6.32mm) Diameter 0.099"" (2.52mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B64290P0037X001-ND - DigiKey
Thief River Falls, MN, United States
"Parylene K1 Ferrite Core Toroid Type Length Width 0.249"" (6.32mm) Diameter 0.099"" (2.52mm) Height"

"Parylene K1 Ferrite Core Toroid Type Length Width 0.249"" (6.32mm) Diameter 0.099"" (2.52mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B64290P0037X001-ND
Product Name Ferrite Cores
Core Shape Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59/31/22
Core Material N97
Length 59.8 mm (2.35 inch)
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details