EPCOS AG Cylindrical Core Ferrite, N87, 23Mm; Core Type Epcos B64290L0674X087

Description
CYLINDRICAL CORE FERRITE, N87, 23MM; Core Type:Toroid; Core Size:36mm x 23mm x 15mm; Core Material Grade:N87; For Use With:Power Transformers; Effective Magnetic Path Length:89.65mm; Ae Effective Cross Section Area:95.89mm2; RoHS Compliant: Yes
Datasheet
Description
CYLINDRICAL CORE FERRITE, N87, 23MM; Core Type:Toroid; Core Size:36mm x 23mm x 15mm; Core Material Grade:N87; For Use With:Power Transformers; Effective Magnetic Path Length:89.65mm; Ae Effective Cross Section Area:95.89mm2; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Core Ferrite, N87, 23Mm; Core Type Epcos - 02AC3438 - Newark, An Avnet Company
Chicago, IL, United States
Cylindrical Core Ferrite, N87, 23Mm; Core Type Epcos
02AC3438
Cylindrical Core Ferrite, N87, 23Mm; Core Type Epcos 02AC3438
CYLINDRICAL CORE FERRITE, N87, 23MM; Core Type:Toroid; Core Size:36mm x 23mm x 15mm; Core Material Grade:N87; For Use With:Power Transformers; Effective Magnetic Path Length:89.65mm; Ae Effective Cross Section Area:95.89mm2; RoHS Compliant: Yes

CYLINDRICAL CORE FERRITE, N87, 23MM; Core Type:Toroid; Core Size:36mm x 23mm x 15mm; Core Material Grade:N87; For Use With:Power Transformers; Effective Magnetic Path Length:89.65mm; Ae Effective Cross Section Area:95.89mm2; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 02AC3438
Product Name Cylindrical Core Ferrite, N87, 23Mm; Core Type Epcos
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 811 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details