EPCOS AG Ferrite Cores - B64290L0045X035 B64290L0045X035

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912561-B64290L0045X0 35 Series: B64290 Features: Epoxy T35 Ferrite Core Toroid Type - Length - Width 17.20mm Diameter 7.30mm Height Package: Bulk Categories: Magnetics - Transformer ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Other Part Number: B64290L45X35, 495-3853, B64290L 45X 35, B64290L 45X 35
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912561-B64290L0045X0 35 Series: B64290 Features: Epoxy T35 Ferrite Core Toroid Type - Length - Width 17.20mm Diameter 7.30mm Height Package: Bulk Categories: Magnetics - Transformer ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Other Part Number: B64290L45X35, 495-3853, B64290L 45X 35, B64290L 45X 35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ferrite Cores - B64290L0045X035
912561-B64290L0045X035
Ferrite Cores - B64290L0045X035 912561-B64290L0045X035
Manufacturer: EPCOS (TDK) Win Source Part Number: 912561-B64290L0045X0 35 Series: B64290 Features: Epoxy T35 Ferrite Core Toroid Type - Length - Width 17.20mm Diameter 7.30mm Height Package: Bulk Categories: Magnetics - Transformer ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Other Part Number: B64290L45X35, 495-3853, B64290L 45X 35, B64290L 45X 35

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912561-B64290L0045X035
Series: B64290
Features: Epoxy T35 Ferrite Core Toroid Type - Length - Width 17.20mm Diameter 7.30mm Height
Package: Bulk
Categories: Magnetics - Transformer
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.90.9630
Other Part Number: B64290L45X35, 495-3853, B64290L 45X 35, B64290L 45X 35

Buy Now Datasheet
3.87UH Inductor and Choke - 936-B64290L0045X035 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.87UH Inductor and Choke
936-B64290L0045X035
3.87UH Inductor and Choke 936-B64290L0045X035
FERRITE CORE TOROID 3.87UH T35 Product overview: B64290L0045X035 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.87UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.87UH, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B64290L0045X035 can be used for catalog matching and distributor lookup.

FERRITE CORE TOROID 3.87UH T35 Product overview: B64290L0045X035 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.87UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.87UH, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B64290L0045X035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912561-B64290L0045X035 936-B64290L0045X035
Product Name Ferrite Cores - B64290L0045X035 3.87UH Inductor and Choke
Technology Standard Ungapped
Core Material Ferrite T35
Inductance Range 3.87 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details