CYLINDRICAL CORE FERRITE, N30, 26.2MM; Outer Diameter:41.8mm; Product Length:12.5mm; Inner Diameter:26.2mm; Frequency Min:-; Frequency Max:-; Impedance:-; Product Range:B64290 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 07X1778 |
| Product Name | Cylindrical Core Ferrite, N30, 26.2Mm; Outer Diameter Epcos |
| Material Type | Ferrite |